The TLVH431IDCKR is a low-voltage adjustable precision shunt regulator in a 6-pin SC70 package with dimensions of 2.00mm × 1.25mm. It operates with a reference voltage as low as 1.24V and supports an adjustable output voltage up to 18V. The device maintains specifications over the temperature range of -40°C to +85°C and features a typical output impedance of 0.25Ω. It can operate with a cathode current range of 100μA to 70mA and is designed for applications including adjustable voltage references, secondary-side regulation in flyback SMPSs, and Zener diode replacement.
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
1.5% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 85 Product overview: TLVH431IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431IDCKR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 1109829-TLVH431IDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1.5% SC70-6
IC VREF SHUNT ADJ 1.5% SC70-6
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431IDCKR | 693-TLVH431IDCKR | 296-18049-6-ND | 1109829-TLVH431IDCKR | TLVH431IDCKR | TLVH431IDCKR | TLVH431IDCKR |
| Product Name | TLVH431 Low-Voltage Adjustable Precision Shunt Regulator | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TLVH431IDCKR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-89,SOT-23,TO-92 | Other; SOT-23-6 | Other; 6-TSSOP, SC-88, SOT-363 | Other; SC-70-6 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |