High Precision Micropower Voltage Reference IC Product overview: TS3312AQPR from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3312AQPR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1320473-TS3312AQPR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Current - Output: 5 mA
Voltage - Input: 1.8V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 10µA
Voltage - Output (Min/Fixed): 1.25V
Noise - 0.1Hz to 10Hz: 27µVp-p
Supplier Device Package: 8-QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-UFQFN
ECCN: EAR99
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17816-6,497-1781
Base Product Number: TS3312
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-QFN (1.5x1.5)
Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-QFN (1.5x1.5)
Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-QFN (1.5x1.5)
IC REG MICROPWR HI PREC 8QFN
VOLTAGE REFERENCE, SERIES, 1.25V, QFN-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.15%; Temperature Coefficient:8ppm/°C;
Voltage References Micropower high precision Series Voltage Reference
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TS3312AQPR | 1320473-TS3312AQPR | 497-17816-1-ND | TS3312AQPR | 52AC7764 | TS3312AQPR |
| Product Name | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage Reference, Series, 1.25V, Qfn-8; Voltage Reference Type Stmicroelectronics | Voltage References |
| Package Type | Other; 8-UFQFN | Other; 8-UFQFN | Other; QFN | |||
| TC | 30 ppm/C | 30 ppm/C | 8 ppm/C | |||
| IQ | 0.0100 mA | 0.0100 mA | 0.0100 mA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Type | Series |