Texas Instruments Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 1-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85 | |
| 1-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85 | |
| 1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85 | |
| 1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85 | |
| 1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-SON -40 to 85 | |
| 1.45-W Mono Class-D Audio Amplifier with 1.8V Compatible Shutdown Voltage (TPA2006) 8-SON -40 to 85 | |
| 1.5-W Constant Output Power Class-D Audio Amplifier With Integrated Boost Converter (TPA2014) 16-DSBGA -40 to 85 | |
| 1.5-W Constant Output Power Class-D Audio Amplifier With Integrated Boost Converter (TPA2014) 20-QFN -40 to 85 | |
| 1.5-W Stereo Audio Power Amplifier 24-HTSSOP | |
| 1.75-W 3-Channel Stereo Audio Power Amplifier 24-HTSSOP | |
| 10-W Stereo Class-D Audio Power Amplifier (TPA3008) 48-HTQFP -40 to 85 | |
| 10-W Stereo Class-D Audio Power Amplifier (TPA3101) 48-HTQFP -40 to 85 | |
| 12-W StereoClass-D Audio Power Amplifier with Volume Control (TPA3004) 48-HTQFP -40 to 85 | |
| 150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD -40 to 85 | |
| 150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD | |
| 150-mW Stereo Audio Power Amplifier 8-SOIC -40 to 85 | |
| 150-mW Stereo Audio Power Amplifier 8-SOIC | |
| 19-Vpp Mono Class-D Audio Amplifier for Piezo/Ceramic Speakers (TPA2100) 16-DSBGA | |
| 2-W Mono Audio Power Amp with Headphone Drive 10-MSOP-PowerPAD -40 to 125 | |
| 2-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85 | |
| 2-W Mono Class-D Audio Amplifier 48-BGA MICROSTAR JUNIOR -40 to 85 | |
| 2-W Stereo Audio Power Amplifier 24-HTSSOP | |
| 2-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85 | |
| 2-W Stereo Class-D Audio Amplifier 24-TSSOP -40 to 85 | |
| 2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) 16-DSBGA -40 to 85 | |
| 2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) 20-QFN -40 to 85 | |
| 2.2W Constant Output Power Class-D Audio Amplifier w/ Class-G Boost Converter 12-DSBGA -40 to 85 | |
| 2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) 9-DSBGA -40 to 85 | |
| 2.5-W Mono Class-D Audio Amplifier with Variable Gain and Short Circuit Auto-Recovery (TPA2036) 9-DSBGA -40 to 85 | |
| 2.5-W Mono Class-D Audio Power Amplifier with Slow Start-Up (TPA2031) 9-DSBGA -40 to 85 | |
| 2.7-W Constant Output Power Mono Class-D Audio Amplifier with Integrated Boost Converter (TPA2013) 16-DSBGA -40 to 85 | |
| 2.7-W Constant Output Power Mono Class-D Audio Amplifier with Integrated Boost Converter (TPA2013) 20-QFN -40 to 85 | |
| 2.75-W Mono Class-D Audio Amplifier with 2 V/V Fixed Gain (TPA2032) 9-DSBGA -40 to 85 | |
| 2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) 9-DSBGA -40 to 85 | |
| 2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) 9-DSBGA -40 to 85 | |
| 2.75-W Mono Class-D Audio Amplifier with Fixed Gain and Short Circuit Auto-Recovery (TPA2035) 9-DSBGA -40 to 125 | |
| 2.8-W/Ch Stereo Class-D Audio Amplifier with Easy SmartGainTM AGC/DRC (TPA2017) 20-QFN -40 to 85 | |
| 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 16-DSBGA -40 to 85 | |
| 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 20-QFN -40 to 85 | |
| 20-W Mono Class-D Audio Power Amplifier (TPA3001) 24-HTSSOP -40 to 85 | |
| 20-W Stereo Class-D Audio Power Amplifier (TPA3100) 48-HTQFP -40 to 85 | |
| 20-W Stereo Class-D Audio Power Amplifier (TPA3100) 48-VQFN -40 to 85 | |
| 2W Class-D Audio Amplifier With Adaptive Boost and Battery Tracking SpeakerGuard AGC 16-DSBGA -40 to 85 | |
| 2W Constant Output Class-D Audio Amplifier with Adaptive Boost (DC/DC) Converter 12-DSBGA -40 to 85 | |
| 2W Stereo APA With Digital Volume Control 24-HTSSOP -40 to 85 | |
| 3-W Mono Class-D Amplifier With Smart Gain AGC/DRC 9-DSBGA -40 to 85 | |
| 3-W Mono Class-D Audio Amplifier with SmartGain™ AGC/DRC 9-DSBGA -40 to 85 | |
| 3-W Stereo Class-D Audio Amplifier with Volume Control (TPA2008) 24-HTSSOP -40 to 85 | |
| 3-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3003) 48-TQFP -40 to 85 | |
| 3.0 W Mono Class-D Audio Amplifier with fast gain ramp SmartGain(TM) AGC and DRC 9-DSBGA -40 to 85 | |
| 3.2-W/Ch Stereo SmartGainTM Class-D Audio Amplifier with Dynamic Range 16-DSBGA -40 to 85 | |
| 3.2W mono class-d with auto-recovering short-circuit protection 9-DSBGA -40 to 85 | |
| 350-mW Mono Class-AB Audio Amplifier 8-MSOP-PowerPAD | |
| 350-mW Mono Class-AB Audio Amplifier 8-SOIC | |
| 350-mW Stereo Class-AB Audio Amplifier 8-SOIC | |
| 6-W Stereo Class-D Audio Power Amplifier (TPA3005) 48-HTQFP -40 to 85 | |
| 6.5-W Mono Class-D Audio Power Amplifier (TPA3007) 24-TSSOP -40 to 85 | |
| 9-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3002) 48-HTQFP -40 to 85 | |
| Automotive Catalog 1.4-W Mono Filter-Free Class-D Audio Power Amplifier 8-MSOP-PowerPAD -40 to 105 | |
| Automotive Catalog 1.4-W Mono Filter-Free Class-D Audio Power Amplifier 8-MSOP-PowerPAD -40 to 85 | |
| Automotive Catalog 1.4-W Mono Filter-Free Class-D Audio Power Amplifier 8-SON -40 to 85 | |
| Automotive Catalog 20-W Stereo Class-D Audio Power Amplifier 48-VQFN -40 to 85 | |
| Automotive Catalog Mono Filter-Free Class-D Audio Amplifier 16-TSSOP -40 to 105 | |
| Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD -40 to 125 | |
| Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD 0 to 70 | |
| Dual, High Output Drive Operational Amplifier with Shutdown 14-PDIP -40 to 125 | |
| Dual, High Output Drive Operational Amplifier with Shutdown 14-SOIC -40 to 125 | |
| Enhanced Product Dual High Output Drive Operational Amplifier With Shutdown 10-MSOP-PowerPAD -55 to 125 | |
| Fixed Gain 3.2 W Mono Class-D with Integrated DAC Noise Filter 9-DSBGA -40 to 85 | |
| Hi-Fi, Stereo Headphone Audio Amplifier 8-SOIC | |
| High Output Drive, Differential Operational Amplifier with Shutdown 8-MSOP-PowerPAD -40 to 85 | |
| High-Output-Drive Operational Amplifier 8-PDIP -40 to 125 | |
| High-Output-Drive Operational Amplifier With Shutdown 0- 0 to 0 | |
| Mono Class-AB Audio Amplifier with Mono Headphone Drive 8-MSOP-PowerPAD -40 to 85 | |
| Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Separate Inputs 10-MSOP-PowerPAD -40 to 85 | |
| Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Summed Inputs 10-MSOP-PowerPAD -40 to 125 | |
| Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs 10-MSOP-PowerPAD -40 to 85 | |
| Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control 24-HTSSOP -40 to 85 | |
| Stereo 2-W Audio Power Amp with DC Volume and MUX Control 24-HTSSOP -40 to 85 | |
| Stereo 2-W Audio Power Amp with Digital Volume Control 24-HTSSOP -40 to 85 | |
| Stereo Class-AB Audio Amplifier with Stereo Headphone Drive and I2C Control 24-HTSSOP -40 to 85 | |
| Stereo Class-AB Audio Amplifier with Stereo Headphone Drive and Integrated Gain 24-HTSSOP -40 to 85 | |
| Stereo, Medium Power, Class-AB Audio Amplifier 20-PDIP -40 to 85 | |
| Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85 | |
| TPA2010D1 2.5-W Mono Class-D Audio Amplifier with Variable Gain (TPA2010) | |
| Variable Gain 3.2 W Mono Class-D with Integrated DAC Noise Filter 9-DSBGA -40 to 85 |
| << Prev | Next >> |