Texas Instruments High-Performance Analog SOT-23 Operational Amplifier IC TLV8811DBVT

Description
Single 425-nA precision nanopower operational amplifier for cost-optimized systems 5-SOT-23 -40 to 125 Product overview: TLV8811DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV8811DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single 425-nA precision nanopower operational amplifier for cost-optimized systems 5-SOT-23 -40 to 125 Product overview: TLV8811DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV8811DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Operational Amplifier IC
687-TLV8811DBVT
SOT-23 Operational Amplifier IC 687-TLV8811DBVT
Single 425-nA precision nanopower operational amplifier for cost-optimized systems 5-SOT-23 -40 to 125 Product overview: TLV8811DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV8811DBVT can be used for catalog matching and distributor lookup.

Single 425-nA precision nanopower operational amplifier for cost-optimized systems 5-SOT-23 -40 to 125 Product overview: TLV8811DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV8811DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45227-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45227-1-ND
Instrumentation, Op Amps, Buffer Amps 296-45227-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45227-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45227-2-ND
Instrumentation, Op Amps, Buffer Amps 296-45227-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45227-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45227-6-ND
Instrumentation, Op Amps, Buffer Amps 296-45227-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV8811DBVT - 936966-TLV8811DBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV8811DBVT
936966-TLV8811DBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV8811DBVT 936966-TLV8811DBVT
Manufacturer: Texas Instruments Win Source Part Number: 936966-TLV8811DBVT Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV8811 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TLV8811DBVT-ND, 296-45227-6, 296-45227-1, 296-45227-2

Manufacturer: Texas Instruments
Win Source Part Number: 936966-TLV8811DBVT
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV8811
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV8811DBVT-ND, 296-45227-6, 296-45227-1, 296-45227-2

Buy Now Datasheet
IC OP AMP GP RR 6KHZ 5-SOT-23 - 815-TLV8811DBVT - Utmel Electronic Limited
Hong Kong, China
IC OP AMP GP RR 6KHZ 5-SOT-23
815-TLV8811DBVT
IC OP AMP GP RR 6KHZ 5-SOT-23 815-TLV8811DBVT
IC OP AMP GP RR 6KHZ 5-SOT-23

IC OP AMP GP RR 6KHZ 5-SOT-23

Supplier's Site
Op-Amp, 1.5Khz, 1.5V/ms, Sot-23-5; No. Of Amplifiers Texas Instruments - 27AJ0109 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.5Khz, 1.5V/ms, Sot-23-5; No. Of Amplifiers Texas Instruments
27AJ0109
Op-Amp, 1.5Khz, 1.5V/ms, Sot-23-5; No. Of Amplifiers Texas Instruments 27AJ0109
OP-AMP, 1.5KHZ, 1.5V/MS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:6kHz; Slew Rate:1.5V/ms; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1.5KHZ, 1.5V/MS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:6kHz; Slew Rate:1.5V/ms; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV8811DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV8811DBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV8811DBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV8811DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV8811DBVT
Instrumentation, OP Amps, Buffer Amps TLV8811DBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV8811DBVT
Operational Amplifiers - Op Amps TLV8811DBVT
Operational Amplifiers - Op Amps Single 425-nA precision nanopower operational amplifier for cost-optimized systems 5-SOT-23 -40 to 125

Operational Amplifiers - Op Amps Single 425-nA precision nanopower operational amplifier for cost-optimized systems 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV8811DBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV8811DBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV8811DBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLV8811DBVT 296-45227-1-ND 936966-TLV8811DBVT 815-TLV8811DBVT 27AJ0109 TLV8811DBVT TLV8811DBVT TLV8811DBVT TLV8811DBVT
Product Name SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV8811DBVT IC OP AMP GP RR 6KHZ 5-SOT-23 Op-Amp, 1.5Khz, 1.5V/ms, Sot-23-5; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out Rail-Rail-Out; Rail-Rail-In
Source Current (IS) 4.50E-4 milliamps 4.50E-4 milliamps 4.50E-4 milliamps 4.50E-4 milliamps
Slew Rate 0.0015 V/µs 1.50E-9 V/µs 1.50E-9 V/µs 0.0015 V/µs
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Surface Mount SOT; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1597665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524CE - 909386-AD524CE - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-CLCC (8.89x8.89)
View Details
2 suppliers