Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV9062SIRUGR

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-TLV9062SIRUGRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9062SIRUGRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9062SIRUGRTR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9062SIRUGRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9062SIRUGRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9062SIRUGRCT-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9062SIRUGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9062SIRUGRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9062SIRUGRDKR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319778-TLV9062SIRUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319778-TLV9062SIRUGR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319778-TLV9062SIRUGR
Manufacturer: Texas Instruments Win Source Part Number: 1319778-TLV9062SIRUG R Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 6.5V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 0.5 pA Voltage - Input Offset: 300 µV Current - Supply: 538µA (x2 Channels) Current - Output / Channel: 50 mA Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-XFQFN ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-TLV9062SIRUGRTR, 296-TLV9062SIRUGRDKR ,296-TLV9062SIRUGRCT Base Product Number: TLV9062 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319778-TLV9062SIRUGR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 300 µV
Current - Supply: 538µA (x2 Channels)
Current - Output / Channel: 50 mA
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-XFQFN
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-TLV9062SIRUGRTR,296-TLV9062SIRUGRDKR,296-TLV9062SIRUGRCT
Base Product Number: TLV9062
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Automotive 10MHz QFN Operational Amplifier IC - 687-TLV9062SIRUGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10MHz QFN Operational Amplifier IC
687-TLV9062SIRUGR
Automotive 10MHz QFN Operational Amplifier IC 687-TLV9062SIRUGR
2-Ch 10MHz RRIO CMOS Op Amp, 10-Pin QFN, Automotive Product overview: TLV9062SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 10MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9062SIRUGR can be used for catalog matching and distributor lookup.

2-Ch 10MHz RRIO CMOS Op Amp, 10-Pin QFN, Automotive Product overview: TLV9062SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 10MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9062SIRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9062SIRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9062SIRUGR
Instrumentation, OP Amps, Buffer Amps TLV9062SIRUGR
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV9062SIRUGR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9062SIRUGR
Instrumentation, OP Amps, Buffer Amps TLV9062SIRUGR
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV9062SIRUGR
Operational Amplifiers - Op Amps TLV9062SIRUGR
Operational Amplifiers - Op Amps 10-MHz, low-noise, RRIO, CMOS operational amplifier for cost-sensitive systems 10-X2QFN -40 to 125

Operational Amplifiers - Op Amps 10-MHz, low-noise, RRIO, CMOS operational amplifier for cost-sensitive systems 10-X2QFN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9062SIRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9062SIRUGR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9062SIRUGR
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9062SIRUGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9062SIRUGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9062SIRUGR
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-TLV9062SIRUGRTR-ND 1319778-TLV9062SIRUGR 687-TLV9062SIRUGR TLV9062SIRUGR TLV9062SIRUGR TLV9062SIRUGR TLV9062SIRUGR TLV9062SIRUGR
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive 10MHz QFN Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.5380 milliamps 0.5380 milliamps 0.5380 milliamps 0.5380 milliamps
Slew Rate 6.5 V/µs 6.5 V/µs 6.5 V/µs 6.5 V/µs 6.50E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 10-XFQFN 10-XFQFN 10-XFQFN Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
Op Amps - 1904312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details