Fixed Gain 3.2 W Mono Class-D with Integrated DAC Noise Filter 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amp Speaker 1-CH Mono 3.24W Class-D 9-Pin DSBGA T/R Product overview: TPA2039D1YFFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2039D1YFFT can be used for catalog matching and distributor lookup.
3.2W, 1 Channel(s), 1 Func, PBGA9
Audio Amplifiers Fixed Gain 3.2W Mono Class-D
IC AMP CLASS D MONO 3.24W 9DSBGA
IC AMP CLASS D MONO 3.24W 9DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2039D1YFFT | 296-32457-6-ND | 742-TPA2039D1YFFT | TPA2039D1YFFT | TPA2039D1YFFT | TPA2039D1YFFT | TPA2039D1YFFT | TPA2039D1YFFT |
| Product Name | TPA2039D1 Fixed Gain 3.2 W Mono Class-D with Integrated DAC Noise Filter | Audio Amplifiers | 3.24W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | DSBGA | 9-UFBGA, DSBGA | DSBGA | DSBGA9 | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | ||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||||
| Output Power | 3.24 watts | 3.24 watts | 3.24 watts |