10-W Stereo Class-D Audio Power Amplifier (TPA3008) 48-HTQFP -40 to 85
10-W stereo, 8.5- to 18-V supply, analog input Class-D audio amplifier 48-HTQFP -40 to 85 Product overview: TPA3008D2PHPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3008D2PHPRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055361-TPA3008D2PHPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STER 10W 48HTQFP
IC AMP CLASS D STER 10W 48HTQFP
Audio Amplifiers 10-W Stereo Class-D
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3008D2PHPRG4 | 742-TPA3008D2PHPRG4 | 055361-TPA3008D2PHPRG4 | TPA3008D2PHPRG4-ND | TPA3008D2PHPRG4 | TPA3008D2PHPRG4 | TPA3008D2PHPRG4 | TPA3008D2PHPRG4 |
| Product Name | TPA3008D2 10-W Stereo Class-D Audio Power Amplifier (TPA3008) | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3008D2PHPRG4 | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 15 volts | 8.5 to 18 volts | 8.5 to 18 volts | 8.5 to 18 volts | 18 to 8.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | QFP; 48-PowerTQFP | 48-PowerTQFP | |||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts |