Manufacturer: Texas Instruments
Win Source Part Number: 936972-TLV9062IDSGR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier Circuit Rail-to-Rail 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV9062
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV9062IDSGR-ND, 296-50013-6, 296-50013-2, 296-50013-1
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
2-Channel, 10-MHz, low-noise, RRIO, CMOS op amp for cost-sensitive systems 8-WSON -40 to 125 Product overview: TLV9062IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9062IDSGR can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8WSON
IC CMOS 2 CIRCUIT 8WSON
Operational Amplifiers - Op Amps 10-MHz, low-noise, RRIO, CMOS operational amplifier for cost-sensitive systems 8-WSON -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC CMOS 2 CIRCUIT 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 936972-TLV9062IDSGR | 296-50013-2-ND | 687-TLV9062IDSGR | TLV9062IDSGR | TLV9062IDSGR | TLV9062IDSGR | TLV9062IDSGR | TLV9062IDSGR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9062IDSGR | Instrumentation, Op Amps, Buffer Amps | Dual Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WSON (2x2) | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | |||
| Operating Range | Automotive | |||||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps |