Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Audio - TPA005D12DCA TPA005D12DCA

Description
Manufacturer: Texas Instruments Win Source Part Number: 213246-TPA005D12DCA Packaging: Tube/Rail Type: Class D Features: Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-HTSSOP Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213246-TPA005D12DCA Packaging: Tube/Rail Type: Class D Features: Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-HTSSOP Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TPA005D12DCA - 213246-TPA005D12DCA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA005D12DCA
213246-TPA005D12DCA
Linear - Linear - Amplifiers - Audio - TPA005D12DCA 213246-TPA005D12DCA
Manufacturer: Texas Instruments Win Source Part Number: 213246-TPA005D12DCA Packaging: Tube/Rail Type: Class D Features: Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-HTSSOP Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213246-TPA005D12DCA
Packaging: Tube/Rail
Type: Class D
Features: Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-HTSSOP
Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - 296-2448-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-2448-5-ND
Audio Amplifiers 296-2448-5-ND
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTSSOP

Buy Now Datasheet
2W 5V HTSSOP Audio Amplifier - 742-TPA005D12DCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 5V HTSSOP Audio Amplifier
742-TPA005D12DCA
2W 5V HTSSOP Audio Amplifier 742-TPA005D12DCA
Class D Audio Amp, 2W, 5V, HTSSOP, 25dB Gain Product overview: TPA005D12DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, 5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA005D12DCA can be used for catalog matching and distributor lookup.

Class D Audio Amp, 2W, 5V, HTSSOP, 25dB Gain Product overview: TPA005D12DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, 5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA005D12DCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TPA005D12DCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA005D12DCA
Audio Amplifiers TPA005D12DCA
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA005D12DCA
Integrated Circuits (ICs) - Linear - Amplifiers TPA005D12DCA
IC AMP CLASS D STER 2W 48HTSSOP

IC AMP CLASS D STER 2W 48HTSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 213246-TPA005D12DCA 296-2448-5-ND 742-TPA005D12DCA TPA005D12DCA TPA005D12DCA
Product Name Linear - Linear - Amplifiers - Audio - TPA005D12DCA Audio Amplifiers 2W 5V HTSSOP Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Output Power 2 watts 2 watts 2 watts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Operation Class Class D Class D Class D
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088104QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2400 milliamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC204DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 8233006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details