10-W Stereo Class-D Audio Power Amplifier (TPA3008) 48-HTQFP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STER 10W 48HTQFP
Audio Amplifiers 10-W Stereo Class-D
IC AMP CLASS D STER 10W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3008D2PHPG4 | TPA3008D2PHPG4-ND | TPA3008D2PHPG4 | TPA3008D2PHPG4 | TPA3008D2PHPG4 | TPA3008D2PHPG4 |
| Product Name | TPA3008D2 10-W Stereo Class-D Audio Power Amplifier (TPA3008) | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8.5 to 18 volts | 18 to 8.5 volts | 8.5 to 18 volts | |||
| Output Power | 10 watts | 10 watts | 10 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |