Audio Amplifier, 2W, 2 Channel(s), 1 Func, CMOS, PDSO10
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1271762-TPA0243DGQ
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Shutdown
Output Type: 1-Channel (Mono) with Stereo Headphones
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TPA0243
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 2W x 1 at 4Ohm; 95mW x 2 at 32Ohm
2-W Mono Audio Power Amp with Headphone Drive 10-MSOP-PowerPAD -40 to 125 Product overview: TPA0243DGQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0243DGQ can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
IC AMP CLASS AB MONO 2W 10MSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA0243DGQ | 296-34550-5-ND | 1271762-TPA0243DGQ | 742-TPA0243DGQ | TPA0243DGQ | TPA0243DGQ |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA0243DGQ | MSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | |||||
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | MSOP; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Rail/Tube | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-PowerTFSOP, 10-MSOP (0.118, 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | ||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts |