CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
Win Source Part Number: 959202-TLV9062IDDFR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 300 µV
Current - Supply: 538µA (x2 Channels)
Current - Output / Channel: 50 mA
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9062IDDFRDKR,
Base Product Number: TLV9062
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
2-Channel, 10-MHz, low-noise, RRIO, CMOS op amp for cost-sensitive systems 8-SOT-23-THIN -40 to 125 Product overview: TLV9062IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9062IDDFR can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT TSOT23-8
IC CMOS 2 CIRCUIT TSOT23-8
IC CMOS 2 CIRCUIT TSOT23-8
CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
0.5pA Dual 10MHz TSOT-23-8 Operational Amplifier ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-TLV9062IDDFRTR-ND | 959202-TLV9062IDDFR | 687-TLV9062IDDFR | TLV9062IDDFR | TLV9062IDDFR | TLV9062IDDFR | TLV9062IDDFR | TLV9062IDDFR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | ||||
| Slew Rate | 6.5 V/µs | 6.5 V/µs | 6.50E-6 V/µs | 6.5 V/µs | 6.5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 | Surface Mount | Surface Mount | SOT; SOT23; SOT-23-8 | SOT; SOT23 |