The TLV4113 is a dual-channel, high-output-drive operational amplifier with shutdown capability, designed for applications requiring output currents exceeding 300 mA at 5 V. It operates from a 2.5 V to 6 V supply, features rail-to-rail output, a unity-gain bandwidth of 2.7 MHz, and a slew rate of 1.5 V/µs. Each channel consumes 700 µA of supply current. The TLV4113CDGQRG4 variant is packaged in a 10-pin DGQ PowerPAD MSOP package, which provides enhanced thermal performance for high-current operation. The device is specified for an industrial temperature range of −40°C to 125°C. Maximum continuous output current per channel is 350 mA at junction temperatures up to 105°C, with peak current capability of 500 mA under the same conditions. The maximum junction temperature is 150°C. Continuous total power dissipation in the DGQ package is rated at 2.39 W at 25°C ambient temperature.
Dual, High Output Drive Operational Amplifier with Shutdown 10-MSOP-PowerPAD 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1109470-TLV4113CDGQR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.57 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP-PowerPad
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 700μA
Channel Output Current: 320mA
Gain Bandwidth Product (GBP): 2.7MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Dual Op Amp, 2.7MHz BW, 320mA Out, 6V, HTSSOP Product overview: TLV4113CDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 320mA, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.7MHz, 320mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4113CDGQRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2.7MHZ RRO 10MSOP
IC OPAMP GP 2 CIRCUIT 10HVSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4113CDGQRG4 | 1109470-TLV4113CDGQRG4 | 687-TLV4113CDGQRG4 | 815-TLV4113CDGQRG4 | TLV4113CDGQRG4 | TLV4113CDGQRG4 |
| Product Name | TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113CDGQRG4 | Dual 2.7MHz 320mA 6V Operational Amplifier IC | IC OPAMP GP 2.7MHZ RRO 10MSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | |||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | |||
| Quiescent Current (IQ) | 1000 microamps | |||||
| CMRR | 63 dB |