Texas Instruments High-Performance Analog Audio Amplifiers TPA0243DGQR

Description
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 296-7004-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-7004-2-ND
Audio Amplifiers 296-7004-2-ND
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP

Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA0243DGQR - 102039-TPA0243DGQR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA0243DGQR
102039-TPA0243DGQR
Linear - Linear - Amplifiers - Audio - TPA0243DGQR 102039-TPA0243DGQR
Manufacturer: Texas Instruments Win Source Part Number: 102039-TPA0243DGQR Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 95mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-PowerPad Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 102039-TPA0243DGQR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MSOP Audio Amplifier - 742-TPA0243DGQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Audio Amplifier
742-TPA0243DGQR
MSOP Audio Amplifier 742-TPA0243DGQR
2-W Mono Audio Power Amp with Headphone Drive 10-MSOP-PowerPAD -40 to 125 Product overview: TPA0243DGQR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0243DGQR can be used for catalog matching and distributor lookup.

2-W Mono Audio Power Amp with Headphone Drive 10-MSOP-PowerPAD -40 to 125 Product overview: TPA0243DGQR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0243DGQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA0243DGQR
Integrated Circuits (ICs) - Linear - Amplifiers TPA0243DGQR
IC AMP CLASS AB MONO 2W 10MSOP

IC AMP CLASS AB MONO 2W 10MSOP

Supplier's Site
Audio Amplifiers - TPA0243DGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA0243DGQR
Audio Amplifiers TPA0243DGQR
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP

Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA0243DGQR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA0243DGQR
Linear - Amplifiers - Audio TPA0243DGQR
IC AMP CLASS AB MONO 2W 10MSOP

IC AMP CLASS AB MONO 2W 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 296-7004-2-ND 102039-TPA0243DGQR 742-TPA0243DGQR TPA0243DGQR TPA0243DGQR TPA0243DGQR
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA0243DGQR MSOP Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Output Power 2 watts 2 watts 2 watts 2 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2484244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
5 suppliers