1-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033414-TPA2001D1PWR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Family Name: TPA2001D1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9705CEUB+T; MAX9700AEBC+; MP1720DQ-006; MP1720DQ-009;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
1-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85 Product overview: TPA2001D1PWR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2001D1PWR can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 1W 16TSSOP
Audio Amplifiers Mono Filter-Free Class-D
IC AMP CLASS D MONO 1W 16TSSOP
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
IC AMP CLASS D MONO 1W 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA2001D1PWR | 033414-TPA2001D1PWR | 296-41713-6-ND | 742-TPA2001D1PWR | TPA2001D1PWR | TPA2001D1PWR | TPA2001D1PWR | TPA2001D1PWR | TPA2001D1PWR |
| Product Name | TPA2001D1 1-W Mono Class-D Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2001D1PWR | Audio Amplifiers | TSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |