The TPA2001D2PWPR is a 1-W filterless stereo class-D audio power amplifier in a 24-pin HTSSOP (PWP) package, designed for battery-powered applications with low quiescent current and integrated depop circuitry. It delivers 1 W into 8-Ω loads at less than 0.4% THD+N from a 5-V supply, with four internal gain settings ranging from 8 to 23.5 dB. Operating temperature ranges from -40°C to 85°C, and the device includes protection against short circuits, thermal overload, and under-voltage conditions. The package is surface-mount and supports reflow soldering with a moisture sensitivity level of 2 at 260°C peak.
1-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033415-TPA2001D2PWPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
1-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85 Product overview: TPA2001D2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2001D2PWPR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 1W 24HTSSOP
IC AMP CLASS D STER 1W 24HTSSOP
Audio Amplifiers Stereo Filter-Free Class-D
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2001D2PWPR | 296-2468-2-ND | 033415-TPA2001D2PWPR | 742-TPA2001D2PWPR | TPA2001D2PWPR | TPA2001D2PWPR | TPA2001D2PWPR | TPA2001D2PWPR |
| Product Name | TPA2001D2 1-W Stereo Class-D Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2001D2PWPR | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts |