1.75-W 3-Channel Stereo Audio Power Amplifier 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 813580-TPA0103PWP
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Input Multiplexer, Mute, Shutdown
Output Type: 3-Channel
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
Max Output Power x Channels at Load: 2.1W x 1 at 4Ohm; 575mW x 2 at 4Ohm
Part Number Series: TPA0103
Amplifier IC 3-Channel Class AB 24-HTSSOP
Audio Amplifier, 1.75W, 3 Channel(s), 1 Func, CMOS, PDSO24
2.1W 3-Ch Audio Amp, 5.5V, HTSSOP EP, 20kHz BW Product overview: TPA0103PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1W, 5.5V, 20kHz, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.1W, 5.5V, 20kHz, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0103PWP can be used for catalog matching and distributor lookup.
Audio Amplifiers 1.75W 3-Ch.
IC AMP AB 3 CHAN 2.1W 24HTSSOP
Amplifier IC 3-Channel Class AB 24-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA0103PWP | 813580-TPA0103PWP | 296-1939-5-ND | TPA0103PWP | 742-TPA0103PWP | TPA0103PWP | TPA0103PWP | TPA0103PWP |
| Product Name | TPA0103 1.75-W 3-Channel Stereo Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - TPA0103PWP | Audio Amplifiers | 2.1W 5.5V 20kHz HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 5 volts | 5.5 to 3 volts | 3 to 5.5 volts | |||
| Output Power | 2.1 watts | 2.1 watts | 2.1 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB |