The TPA3001D1 is a 20-W monaural bridge-tied load (BTL) class-D audio power amplifier designed to drive 4-Ω or 8-Ω speakers with high efficiency and no need for an external heatsink. It is available in a 24-pin thermally enhanced HTSSOP (PWP) package, with an operating temperature range of -40°C to 85°C. The device features built-in short-circuit protection, shutdown control consuming less than 1 µA, and a modulation technique that replaces large LC filters with small ferrite bead filters. Gain is set via GAIN0 and GAIN1 pins to 12, 18, 23.6, or 36 dB.
20-W Mono Class-D Audio Power Amplifier (TPA3001) 24-HTSSOP -40 to 85
Amplifier IC 1-Channel (Mono) Class D 24-HTSSOP
20W Class-D Audio Amp, 8-18V, 36dB Gain, 4R, HTSSOP Product overview: TPA3001D1PWPG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 18V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 18V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3001D1PWPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271806-TPA3001D1PWP
Packaging: Tube
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 8 V ~ 18 V
Max Output Power x Channels @ Load: 20W x 1 @ 8 Ohm
Family Name: TPA3001D1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Alternative Parts (Cross-Reference): TDA7491MV; MAX9703ETJ-T; MAX9703ETJ;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 24-HTSSOP
Audio Amplifiers Mono High Power Filter-Free Class-D
IC AMP CLASS D MONO 20W 24HTSSOP
IC AMP CLASS D MONO 20W 24HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3001D1PWPG4 | TPA3001D1PWPG4-ND | 742-TPA3001D1PWPG4 | 1271806-TPA3001D1PWPG4 | TPA3001D1PWPG4 | TPA3001D1PWPG4 | TPA3001D1PWPG4 | TPA3001D1PWPG4 |
| Product Name | TPA3001D1 20-W Mono Class-D Audio Power Amplifier (TPA3001) | Audio Amplifiers | 20W 18V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3001D1PWPG4 | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173, 4.40mm Width) |