6-W Stereo Class-D Audio Power Amplifier (TPA3005) 48-HTQFP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 033455-TPA3005D2PHPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 6W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
6W Stereo Class-D Audio Amp, 8.5-18V, 8R, HTQFP Product overview: TPA3005D2PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3005D2PHPR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 6W 48HTQFP
Audio Amplifiers Stereo Med Power Filter-Free Class-D
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STEREO 6W 48HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3005D2PHPR | 296-17058-2-ND | 033455-TPA3005D2PHPR | 742-TPA3005D2PHPR | TPA3005D2PHPR | TPA3005D2PHPR | TPA3005D2PHPR | TPA3005D2PHPR |
| Product Name | TPA3005D2 6-W Stereo Class-D Audio Power Amplifier (TPA3005) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3005D2PHPR | 6W 18V Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8.5 to 18 volts | 8.5 to 18 volts | 8.5 to 18 volts | 15 volts | 8.5 to 18 volts | 18 to 8.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTQFP | 48-PowerTQFP | QFP; 48-HTQFP (7x7) | Tape and Reel | QFP; 48-PowerTQFP | 48-PowerTQFP | ||
| Features | Thermal Shutdown Protection |