150-mW Stereo Audio Power Amplifier 8-SOIC -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, CMOS, PDSO8
2-Ch Audio Amp, 70mW, 5.5V, 8R, SOIC, SM Product overview: TPA122D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70mW, 5.5V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 70mW, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA122D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083835-TPA122D
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 70mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STER 70MW 8SOIC
Audio Amplifiers 150mW Stereo
IC AMP CLASS AB STER 70MW 8SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA122D | 296-2466-5-ND | TPA122D | 742-TPA122D | 083835-TPA122D | TPA122D | TPA122D | TPA122D | TPA122D |
| Product Name | TPA122 150-mW Stereo Audio Power Amplifier | Audio Amplifiers | 70mW 5.5V SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA122D | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Output Power | 0.0700 watts | 0.0700 watts | 0.0700 watts | 0.0700 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |