Manufacturer: Texas Instruments
Win Source Part Number: 937207-TPA2050D4YZKT
Series: DirectPath™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
Package: Reel - TR
Package: 25-UFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPA205
Categories: Integrated Circuits (ICs)
Case / Package: 25-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
2-Ch Class-D Audio Amp, 1.4W, I2C, 8R, 2.5-5.5V, DSBGA Product overview: TPA2050D4YZKT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2050D4YZKT can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 1.4W 25DSBGA
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
IC AMP CLASS D STER 1.4W 25DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 937207-TPA2050D4YZKT | TPA2050D4YZKT-ND | 742-TPA2050D4YZKT | TPA2050D4YZKT | TPA2050D4YZKT | TPA2050D4YZKT |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA2050D4YZKT | Audio Amplifiers | 1.4W 5.5V Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | 25-DSBGA | 25-UFBGA, DSBGA | Tape and Reel | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts |