Texas Instruments High-Performance Analog 10W 12V 20kHz HTSSOP Audio Amplifier TPA032D04DCA

Description
Class-D Audio Amp, 10W, 12V, HTSSOP EP, 20kHz, 25dB Gain Product overview: TPA032D04DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 12V, 20kHz, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, 12V, 20kHz, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D04DCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Class-D Audio Amp, 10W, 12V, HTSSOP EP, 20kHz, 25dB Gain Product overview: TPA032D04DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 12V, 20kHz, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, 12V, 20kHz, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D04DCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W 12V 20kHz HTSSOP Audio Amplifier - 742-TPA032D04DCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 12V 20kHz HTSSOP Audio Amplifier
742-TPA032D04DCA
10W 12V 20kHz HTSSOP Audio Amplifier 742-TPA032D04DCA
Class-D Audio Amp, 10W, 12V, HTSSOP EP, 20kHz, 25dB Gain Product overview: TPA032D04DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 12V, 20kHz, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, 12V, 20kHz, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D04DCA can be used for catalog matching and distributor lookup.

Class-D Audio Amp, 10W, 12V, HTSSOP EP, 20kHz, 25dB Gain Product overview: TPA032D04DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 12V, 20kHz, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, 12V, 20kHz, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D04DCA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TPA032D04DCA - 122663-TPA032D04DCA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA032D04DCA
122663-TPA032D04DCA
Linear - Linear - Amplifiers - Audio - TPA032D04DCA 122663-TPA032D04DCA
Manufacturer: Texas Instruments Win Source Part Number: 122663-TPA032D04DCA Packaging: Tube/Rail Type: Class D Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 10W x 2 @ 4 Ohm; 50mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-HTSSOP Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 8 V to 14 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 122663-TPA032D04DCA
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 10W x 2 @ 4 Ohm; 50mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-HTSSOP
Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA032D04DCA
Integrated Circuits (ICs) - Linear - Amplifiers TPA032D04DCA
IC AMP CLASS D STER 10W 48HTSSOP

IC AMP CLASS D STER 10W 48HTSSOP

Supplier's Site
Audio Amplifiers - TPA032D04DCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA032D04DCA
Audio Amplifiers TPA032D04DCA
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-TPA032D04DCA 122663-TPA032D04DCA TPA032D04DCA TPA032D04DCA
Product Name 10W 12V 20kHz HTSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA032D04DCA Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Bandwidth 0.0200 MHz
Supply Voltage (VS) 12 volts 8 to 14 volts 14 to 8 volts 8 to 14 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data