2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 16-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033433-TPA2016D2YZHR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.8W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 16-DSBGA -40 to 85 Product overview: TPA2016D2YZHR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2016D2YZHR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
IC AMP CLASS D STER 2.8W 16DSBGA
IC AMP CLASS D STER 2.8W 16DSBGA
Audio Amplifiers 1.7W/Ch Stereo Class D Aud Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA2016D2YZHR | 033433-TPA2016D2YZHR | 296-23677-2-ND | 742-TPA2016D2YZHR | TPA2016D2YZHR | TPA2016D2YZHR | TPA2016D2YZHR | TPA2016D2YZHR |
| Product Name | TPA2016D2 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) | Linear - Linear - Amplifiers - Audio - TPA2016D2YZHR | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3.6 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts | 2.8 watts | 2.8 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA,QFN | 16-DSBGA (2x2) | 16-UFBGA, DSBGA | Tape and Reel | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA |