The TPA2005D1DGNR is a 1.4-W mono filter-free class-D audio power amplifier in an HVSSOP-8 PowerPAD™ package with a 3.00 mm × 5.00 mm body size. It operates from a 2.5 V to 5.5 V supply, delivers 1.4 W into an 8 Ω load at 1% THD from a 5 V supply, and achieves 84% efficiency at 400 mW. The device features a 250-kHz internally generated switching frequency, -71 dB PSRR at 217 Hz, shutdown current of 0.5 μA, and quiescent current of 2.8 mA. It includes short-circuit and thermal protection and requires only three external components. It is rated for operation from -40 °C to 85 °C.
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
1.4W Mono Class-D Audio Amp, 2.5-5.5V, 8R, HTSSOP EP Product overview: TPA2005D1DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033416-TPA2005D1DGNR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm
Family Name: TPA2005D1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPA2005D1DGNRQ1; SSM2305RMZ; PAM8302AASCR;
Introduction Date: September 28, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC AMP CLASS D MONO 1.45W 8MSOP
IC AMP CLASS D MONO 1.45W 8MSOP
Audio Amplifiers Mono Fully Diff Filter-Free Class-D
IC AMP CLASS D MONO 1.45W 8MSOP
AUDIO AMP, MONO, CLASS D, 1.4W, MSOP-8; Output Power:1.4W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2005D1DGNR | 296-26876-6-ND | 742-TPA2005D1DGNR | 033416-TPA2005D1DGNR | TPA2005D1DGNR | TPA2005D1DGNR | TPA2005D1DGNR | TPA2005D1DGNR | 27AJ0281 | TPA2005D1DGNR |
| Product Name | TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) | Audio Amplifiers | 1.4W 5.5V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2005D1DGNR | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amp, Mono, Class D, 1.4W, Msop-8; Output Power Texas Instruments | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 1.4 watts | 1.45 watts | 1.45 watts | 1.45 watts | 1.4 watts | 1.45 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA MICROSTAR JUNIOR,MSOP-PowerPAD,SON | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SOP; MSOP; 8-MSOP-PowerPad | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad |