4-Channel, 10-MHz, low-noise, RRIO, op amp for cost-sensitive systems 14-SOIC -40 to 125 Product overview: TLV4316IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4316IDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 900223-TLV4316IDR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV4316
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-44904-1, TLV4316IDR-ND, 296-44904-2, 296-44904-6
Operational Amplifiers - Op Amps 10-MHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 14-SOIC -40 to 125
OP-AMP, 10MHZ, 6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV4316IDR | 296-44904-2-ND | 900223-TLV4316IDR | TLV4316IDR | 28AH5501 | TLV4316IDR | TLV4316IDR | TLV4316IDR | TLV4316IDR |
| Product Name | Quad SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4316IDR | Operational Amplifiers - Op Amps | Op-Amp, 10Mhz, 6V/us, Soic-14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | ||||||
| Slew Rate | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | 6 V/µs | |||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |