1.45-W Mono Class-D Audio Amplifier with 1.8V Compatible Shutdown Voltage (TPA2006) 8-SON -40 to 85
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
Audio Amp Speaker 1-CH Mono 1.45W Class-D 8-Pin VSON EP T/R Product overview: TPA2006D1DRBT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2006D1DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111014-TPA2006D1DRB
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Dimension: 8-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 1.45W 8SON
Audio Amplifiers 1.45W Mono Fil-Free Class-D Audio Amp
AMP, AUDIO, 1.45W, MONO, 8SON; Output Power:1.45W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SON; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC AMP CLASS D MONO 1.45W 8SON
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2006D1DRBT | 296-26877-6-ND | 742-TPA2006D1DRBT | 1111014-TPA2006D1DRBT | TPA2006D1DRBT | TPA2006D1DRBT | 29AH8030 | TPA2006D1DRBT | TPA2006D1DRBT |
| Product Name | TPA2006D1 1.45-W Mono Class-D Audio Amplifier with 1.8V Compatible Shutdown Voltage (TPA2006) | Audio Amplifiers | 1.45W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2006D1DRBT | Linear - Amplifiers - Audio | Audio Amplifiers | Amp, Audio, 1.45W, Mono, 8Son; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 1.45 watts | 1.45 watts | 1.45 watts | 1.45 watts | 1.45 watts | 1.45 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SON | 8-VDFN Exposed Pad | Tape and Reel | 8-SON (3x3) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |