4-Ch, 10MHz, RRIO, CMOS Op Amp, 14-SOIC, Automotive Product overview: TLV9064QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 10MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9064QDRQ1 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OP AMP 4CH 14-SOIC
IC OP AMP 4CH 14-SOIC
Win Source Part Number: 997437-TLV9064QDRQ1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 300 µV
Current - Supply: 538µA (x4 Channels)
Current - Output / Channel: 50 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9064QDRQ1TR
Base Product Number: TLV9064
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9064QDRQ1 | 296-TLV9064QDRQ1TR-ND | 997437-TLV9064QDRQ1 | TLV9064QDRQ1 | TLV9064QDRQ1 | TLV9064QDRQ1 | TLV9064QDRQ1 |
| Product Name | Automotive 10MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | |||
| Slew Rate | 6.5 V/µs | 6.5 V/µs | 6.5 V/µs | 6.50E-6 V/µs | 6.5 V/µs | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |