The TPA301DR is a 350-mW bridge-tied load (BTL) audio power amplifier in an 8-pin SOIC surface-mount package, designed for low-voltage applications such as cellular communications. It operates from a 2.5-V to 5.5-V supply, delivering 250 mW into an 8-Ω load at 3.3 V and 350 mW at 5 V with less than 1% THD+N. The device includes shutdown mode with a quiescent current of 0.15 µA and features thermal and short-circuit protection. It is qualified for operation from -40°C to 85°C.
350-mW Mono Class-AB Audio Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 033460-TPA301DR
Packaging: Reel - TR
Type: Class AB
Features: Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Mono Audio Amp, 0.7W, Class-AB, 1.4MHz, 8-Pin SOIC Product overview: TPA301DR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7W, 1.4MHz, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.7W, 1.4MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA301DR can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 700MW 8SOIC
IC AMP CLASS AB MONO 700MW 8SOIC
Audio Amplifiers .35W Mono Audio
IC, AUDIO PWR AMP, CLASS AB 0.7W SOIC-8; Output Power:700mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 700MW 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA301DR | 033460-TPA301DR | 296-1945-6-ND | 742-TPA301DR | TPA301DR | TPA301DR | TPA301DR | 29AH1545 | TPA301DR | TPA301DR |
| Product Name | TPA301 350-mW Mono Class-AB Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA301DR | Audio Amplifiers | 0.7W 1.4MHz SOIC Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Ic, Audio Pwr Amp, Class Ab 0.7W Soic-8; Output Power Texas Instruments | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 0.3500 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | ||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |