The TPA0202PWPR is a 2-watt stereo audio power amplifier in a 24-pin HTSSOP PowerPAD package, designed for driving 3-Ω loads with up to 2 W per channel from a 5-V supply or 800 mW per channel from a 3.3-V supply. It features integrated depop circuitry to eliminate power-up and mute transients, a built-in input MUX for stereo line or headphone inputs, and an SE/BTL mode switch for flexible output configuration. The device enters a 5-µA shutdown mode and maintains THD+N below 0.1% at full power. The package provides thermal performance of approximately 35°C/W, enabling full-power operation at ambient temperatures up to 85°C with forced-air cooling. It is available in tape-and-reel packaging for automated assembly.
2-W Stereo Audio Power Amplifier 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033396-TPA0202PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Audio Amplifier, 2W, 2 Channel(s), 1 Func, CMOS, PDSO24
2-W Stereo Audio Power Amplifier 24-HTSSOP Product overview: TPA0202PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0202PWPR can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 2.2W 24HTSSOP
IC AMP AB STEREO 2.2W 24HTSSOP
IC AMP AB STEREO 2.2W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Audio Amplifiers 2W St Aud Pwr Amp
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA0202PWPR | 033396-TPA0202PWPR | 296-1940-2-ND | TPA0202PWPR | 742-TPA0202PWPR | TPA0202PWPR | TPA0202PWPR | TPA0202PWPR | TPA0202PWPR | TPA0202PWPR |
| Product Name | TPA0202 2-W Stereo Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - TPA0202PWPR | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 5 volts | 5.5 to 3 volts | 3 to 5.5 volts | |||||
| Output Power | 2.2 watts | 2.2 watts | 2.2 watts | 2.2 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB |