The TPA0211 is a 2-watt mono bridge-tied-load audio power amplifier designed to drive 4-Ω speakers in portable applications such as wireless communicators, notebook PCs, and PDAs. It operates from a 3-V to 5-V supply and delivers 2 W into 4 Ω at 5 V or 0.6 W at 3 V. The device is housed in an 8-pin thermally-enhanced MSOP-PowerPAD package measuring 3.00 mm × 3.00 mm and supports shutdown mode with a typical current of 1 µA. It operates over a temperature range of -40°C to 85°C and is TTL-compatible on the shutdown pin. The amplifier is configured in BTL mode by default and features a gain set by an external input resistor. The part number TPA0211DGN is listed in the orderable addendum with HVSSOP (DGN) packaging, confirming its compliance with the series specifications.
Mono Class-AB Audio Amplifier with Mono Headphone Drive 8-MSOP-PowerPAD -40 to 85
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-HVSSOP
Mono 2W Class-AB Audio Amp, 1-CH, 5.5V, HTSSOP EP Product overview: TPA0211DGN from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0211DGN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083772-TPA0211DGN
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPA0211DGNG4; TPA0211DGNR; TPA0211DGN; MAX4364ESA+CGL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-HVSSOP
IC AMP CLASS AB MONO 2W 8MSOP
Audio Amplifiers 2W Mono Audio
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA0211DGN | 296-2456-5-ND | 742-TPA0211DGN | 083772-TPA0211DGN | TPA0211DGN | TPA0211DGN | TPA0211DGN |
| Product Name | TPA0211 Mono Class-AB Audio Amplifier with Mono Headphone Drive | Audio Amplifiers | 2W 5.5V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA0211DGN | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |