Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV6001UIDBVT

Description
Win Source Part Number: 1100174-TLV6001UIDBV T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 750 µV Current - Supply: 75µA Current - Output / Channel: 15 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV6001UIDBVTTLV6001 UIDBVT .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-45098-6,296-4509 8-2,296-45098-1 Base Product Number: TLV6001 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1100174-TLV6001UIDBV T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 750 µV Current - Supply: 75µA Current - Output / Channel: 15 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV6001UIDBVTTLV6001 UIDBVT .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-45098-6,296-4509 8-2,296-45098-1 Base Product Number: TLV6001 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1100174-TLV6001UIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1100174-TLV6001UIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1100174-TLV6001UIDBVT
Win Source Part Number: 1100174-TLV6001UIDBV T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 750 µV Current - Supply: 75µA Current - Output / Channel: 15 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV6001UIDBVTTLV6001 UIDBVT .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-45098-6,296-4509 8-2,296-45098-1 Base Product Number: TLV6001 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1100174-TLV6001UIDBVT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 750 µV
Current - Supply: 75µA
Current - Output / Channel: 15 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLV6001UIDBVTTLV6001UIDBVT .;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-45098-6,296-45098-2,296-45098-1
Base Product Number: TLV6001
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45098-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45098-6-ND
Instrumentation, Op Amps, Buffer Amps 296-45098-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45098-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45098-1-ND
Instrumentation, Op Amps, Buffer Amps 296-45098-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45098-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45098-2-ND
Instrumentation, Op Amps, Buffer Amps 296-45098-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Automotive 1MHz 5V SOT-23 Operational Amplifier IC
687-TLV6001UIDBVT
Automotive 1MHz 5V SOT-23 Operational Amplifier IC 687-TLV6001UIDBVT
1MHz Op Amp, 5-SOT-23, Automotive, 5V Product overview: TLV6001UIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 1MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV6001UIDBVT can be used for catalog matching and distributor lookup.

1MHz Op Amp, 5-SOT-23, Automotive, 5V Product overview: TLV6001UIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 1MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV6001UIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op-Amp, 1Mhz, 0.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 27AJ0049 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
27AJ0049
Op-Amp, 1Mhz, 0.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 27AJ0049
OP-AMP, 1MHZ, 0.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV6001UIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV6001UIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV6001UIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV6001UIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV6001UIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV6001UIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV6001UIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV6001UIDBVT
Instrumentation, OP Amps, Buffer Amps TLV6001UIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV6001UIDBVT
Operational Amplifiers - Op Amps TLV6001UIDBVT
Operational Amplifiers - Op Amps 1-MHz, Low-Power Operational Amplifier for Cost-Sensitive Systems 5-SOT-23 -40 to 125

Operational Amplifiers - Op Amps 1-MHz, Low-Power Operational Amplifier for Cost-Sensitive Systems 5-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1100174-TLV6001UIDBVT 296-45098-6-ND 687-TLV6001UIDBVT 27AJ0049 TLV6001UIDBVT TLV6001UIDBVT TLV6001UIDBVT TLV6001UIDBVT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Automotive 1MHz 5V SOT-23 Operational Amplifier IC Op-Amp, 1Mhz, 0.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Source Current (IS) 0.0750 milliamps 0.0750 milliamps 0.0750 milliamps 0.0750 milliamps
VOS 0.7500 millivolts 0.7500 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 1 MHz 1 MHz
Slew Rate 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Unlock Full Specs
to access all available technical data