Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Separate Inputs 10-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271756-TPA0213DGQ
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Input Multiplexer, Shutdown
Output Type: 1-Channel (Mono) with Stereo Headphones
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: TPA0213
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 2W x 1 at 4Ohm; 90mW x 2 at 32Ohm
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Separate Inputs 10-HVSSOP -40 to 85 Product overview: TPA0213DGQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0213DGQ can be used for catalog matching and distributor lookup.
Audio Amplifier, 2W, 2 Channel(s), 1 Func, CMOS, PDSO10
Audio Amplifiers Mono Class-AB w/Ster Hdphn Drive
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
IC AMP CLASS AB MONO 2W 10MSOP
IC AMP CLASS AB MONO 2W 10MSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA0213DGQ | 1271756-TPA0213DGQ | 296-34548-5-ND | 742-TPA0213DGQ | TPA0213DGQ | TPA0213DGQ | TPA0213DGQ | TPA0213DGQ | TPA0213DGQ |
| Product Name | TPA0213 Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Separate Inputs | Linear - Linear - Amplifiers - Audio - TPA0213DGQ | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP-PowerPAD | MSOP; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Rail/Tube | SSOP; SOP; HVSSOP10 | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-PowerTFSOP, 10-MSOP (0.118, 3.00mm Width) |