General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
QUAD 10-MHZ, 40-V RAIL-TO-RAIL O
QUAD 10-MHZ, 40-V RAIL-TO-RAIL O
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-TLV9364IDRTR-ND | TLV9364IDR | TLV9364IDR | TLV9364IDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |
| Slew Rate | 25 V/µs | 2.50E-5 V/µs | 25 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 10 pA | SOIC; 14-SOIC (0.154\", 3.90mm Width) |