Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP CLASS D STER 10W 48HTSSOP
IC AMP CLASS D STER 10W 48HTSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA032D02DCARG4-ND | TPA032D02DCARG4 | TPA032D02DCARG4 | TPA032D02DCARG4 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | |
| Output Power | 10 watts | 10 watts | 10 watts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |