Texas Instruments TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1GQYR

Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA2005D1 is a 1.4-W mono filter-free class-D audio power amplifier designed for cellular handsets and PDAs, available in a 2.50 mm × 2.50 mm BGA MicroStar Junior™ package. It operates from a 2.5 V to 5.5 V supply, delivers 1.4 W into an 8 Ω load at 10% THD, and achieves 84% efficiency at 400 mW. The device features a shutdown current of 0.5 μA, a quiescent current of 2.8 mA, and includes short-circuit and thermal protection. Its differential input eliminates input coupling capacitors, and its internal 250 kHz PWM switcher removes the need for an output filter. The device has a PSRR of -71 dB at 217 Hz and a start-up time of 9 ms.

Datasheet Summary
Powered by GS/AI

The TPA2005D1 is a 1.4-W mono filter-free class-D audio power amplifier designed for cellular handsets and PDAs, available in a 2.50 mm × 2.50 mm BGA MicroStar Junior™ package. It operates from a 2.5 V to 5.5 V supply, delivers 1.4 W into an 8 Ω load at 10% THD, and achieves 84% efficiency at 400 mW. The device features a shutdown current of 0.5 μA, a quiescent current of 2.8 mA, and includes short-circuit and thermal protection. Its differential input eliminates input coupling capacitors, and its internal 250 kHz PWM switcher removes the need for an output filter. The device has a PSRR of -71 dB at 217 Hz and a start-up time of 9 ms.

Suppliers

Company
Product
Description
Supplier Links
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) - TPA2005D1GQYR - Texas Instruments
Dallas, TX, United States
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005)
TPA2005D1GQYR
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1GQYR
1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85

1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
BGA Audio Amplifier - 742-TPA2005D1GQYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Audio Amplifier
742-TPA2005D1GQYR
BGA Audio Amplifier 742-TPA2005D1GQYR
1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TPA2005D1GQYR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1GQYR can be used for catalog matching and distributor lookup.

1.4-W Mono Class-D Audio Amplifier (TPA2005) 15-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TPA2005D1GQYR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1GQYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA2005D1GQYR - 033419-TPA2005D1GQYR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2005D1GQYR
033419-TPA2005D1GQYR
Linear - Linear - Amplifiers - Audio - TPA2005D1GQYR 033419-TPA2005D1GQYR
Manufacturer: Texas Instruments Win Source Part Number: 033419-TPA2005D1GQYR Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 15-BGA MICROSTAR JUNIOR (2.5x2.5) Dimension: 15-VFBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033419-TPA2005D1GQYR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 15-BGA MICROSTAR JUNIOR (2.5x2.5)
Dimension: 15-VFBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Amplifiers - 296-15073-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-15073-2-ND
Audio Amplifiers 296-15073-2-ND
Amplifier IC 1-Channel (Mono) Class D 15-BGA MICROSTAR JUNIOR (2.5x2.5)

Amplifier IC 1-Channel (Mono) Class D 15-BGA MICROSTAR JUNIOR (2.5x2.5)

Buy Now Datasheet
Audio Amplifiers - TPA2005D1GQYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2005D1GQYR
Audio Amplifiers TPA2005D1GQYR
Amplifier IC 1-Channel (Mono) Class D 15-BGA MICROSTAR JUNIOR (2.5x2.5)

Amplifier IC 1-Channel (Mono) Class D 15-BGA MICROSTAR JUNIOR (2.5x2.5)

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA2005D1GQYR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2005D1GQYR
Linear - Amplifiers - Audio TPA2005D1GQYR
IC AMP CLASS D MONO 1.45W 15BGA

IC AMP CLASS D MONO 1.45W 15BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2005D1GQYR
Integrated Circuits (ICs) - Linear - Amplifiers TPA2005D1GQYR
IC AMP CLASS D MONO 1.45W 15BGA

IC AMP CLASS D MONO 1.45W 15BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number TPA2005D1GQYR 742-TPA2005D1GQYR 033419-TPA2005D1GQYR 296-15073-2-ND TPA2005D1GQYR TPA2005D1GQYR TPA2005D1GQYR
Product Name TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) BGA Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA2005D1GQYR Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Output Power 1.4 watts 1.45 watts 1.45 watts 1.45 watts 1.45 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,MSOP-PowerPAD,SON Tape and Reel 15-BGA MICROSTAR JUNIOR (2.5x2.5) 15-VFBGA 15-VFBGA 15-VFBGA
Operation Class Class D Class D Class D
Unlock Full Specs
to access all available technical data