Win Source Part Number: 959303-TLV9002IDSGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 400 µV
Current - Supply: 60µA
Current - Output / Channel: 40 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-50493-2,296-5049
Base Product Number: TLV9002
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
2-Ch Op Amp, 1MHz, RRIO, 1.8-5.5V, 8-WSON, 125C Product overview: TLV9002IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9002IDSGR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
Operational Amplifiers - Op Amps 2-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 8-WSON -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP GP 2 CIRCUIT 8WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 959303-TLV9002IDSGR | 687-TLV9002IDSGR | 296-50493-6-ND | TLV9002IDSGR | TLV9002IDSGR | TLV9002IDSGR | TLV9002IDSGR | TLV9002IDSGR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 1MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | ||||
| VOS | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | |||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | |||||
| GBW | 1 MHz | 1 MHz | 1 MHz | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs |