Stereo 2-W Audio Power Amp with Digital Volume Control 24-HTSSOP -40 to 85
Volume Control Circuit, 2 Channel(s), CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 1271750-TPA0152PWP
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Output Type: 2-Channel (Stereo) with Stereo Headphones
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TPA0152
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Max Output Power x Channels at Load: 2.8W x 2 at 3Ohm
Stereo 2-W Audio Power Amp with Digital Volume Control 24-HTSSOP -40 to 85 Product overview: TPA0152PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0152PWP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
IC AMP AB STEREO 2.8W 24HTSSOP
Audio Amplifiers 2W Stereo A
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA0152PWP | TPA0152PWP | 1271750-TPA0152PWP | 742-TPA0152PWP | 296-2454-5-ND | TPA0152PWP | TPA0152PWP | TPA0152PWP |
| Product Name | TPA0152 Stereo 2-W Audio Power Amp with Digital Volume Control | Linear - Linear - Amplifiers - Audio - TPA0152PWP | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Standards | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; HTSSOP24 | Rail/Tube | "24-PowerTSSOP (0.173"", 4.40mm Width)" | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Active | Active | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts |