The TPA0202PWP is a stereo audio power amplifier designed to deliver over 2 W of continuous RMS power per channel into 3-,Ѷ loads, making it suitable for various audio applications. It operates efficiently with a supply voltage of 5 V, achieving low distortion levels of less than 0.1% THD+N at full power. The amplifier supports both Bridge-Tied Load (BTL) and Single-Ended (SE) modes, allowing flexibility in design configurations. This device features integrated depop circuitry to minimize speaker noise during power-up and when switching between mute and shutdown modes. The gain can be externally configured, and an internal input multiplexer allows for two sets of stereo inputs. The TPA0202PWP is housed in a 24-pin TSSOP PowerPAD package, which enhances thermal performance, enabling operation at high ambient temperatures with adequate cooling. It also includes a shutdown function that reduces supply current to 5 µA, making it suitable for power-sensitive applications.
2-W Stereo Audio Power Amplifier 24-HTSSOP
Audio Amplifier, 2W, 2 Channel(s), 1 Func, CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 033395-TPA0202PWP
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
2-Ch 2.2W Audio Amp, 3-5.5V, 20kHz, HTSSOP Product overview: TPA0202PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W, 5.5V, 20kHz, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W, 5.5V, 20kHz, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0202PWP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Audio Amplifiers 2W Stereo A
IC AMP AB STEREO 2.2W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
IC AMP AB STEREO 2.2W 24HTSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA0202PWP | TPA0202PWP | 033395-TPA0202PWP | 742-TPA0202PWP | 296-1940-5-ND | TPA0202PWP | TPA0202PWP | TPA0202PWP | TPA0202PWP |
| Product Name | TPA0202 2-W Stereo Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - TPA0202PWP | 2.2W 5.5V 20kHz HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Standards | RoHS | ||||||||
| Package Type | SSOP; SOP; TSSOP; HTSSOP24 | SSOP; SOP; TSSOP; 24-HTSSOP | Rail/Tube | "24-PowerTSSOP (0.173"", 4.40mm Width)" | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Active | Active | |||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts |