Texas Instruments TPA2000D2 2-W Stereo Class-D Audio Amplifier TPA2000D2PWPR

Description
2-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85
Request a Quote
Description
2-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA2000D2PWPR is a 2-W filterless stereo Class-D audio power amplifier designed for high efficiency and low power consumption. It operates within a temperature range of -40°C to 85°C and features short-circuit protection for enhanced reliability. The amplifier can deliver over 2W of continuous average power into a 3-ohm load with a total harmonic distortion plus noise (THD+N) of less than 1%. At 1W into a 4-ohm load at 1 kHz, the THD+N is typically below 0.08%. This device utilizes a third-generation 5-V Class-D technology, achieving maximum efficiency of 65-70% into 3W loads and 75-85% into 8W loads. It has low supply current requirements of 8 mA in normal operation and 1 µA in shutdown mode, making it suitable for battery-powered applications. The TPA2000D2PWPR also includes integrated depop circuitry and four internal gain settings ranging from 8 to 23.5 dB, allowing for flexibility in audio applications. The BTL configuration eliminates the need for external coupling capacitors, further simplifying design and reducing component count.

Datasheet Summary
Powered by GS/AI

The TPA2000D2PWPR is a 2-W filterless stereo Class-D audio power amplifier designed for high efficiency and low power consumption. It operates within a temperature range of -40°C to 85°C and features short-circuit protection for enhanced reliability. The amplifier can deliver over 2W of continuous average power into a 3-ohm load with a total harmonic distortion plus noise (THD+N) of less than 1%. At 1W into a 4-ohm load at 1 kHz, the THD+N is typically below 0.08%. This device utilizes a third-generation 5-V Class-D technology, achieving maximum efficiency of 65-70% into 3W loads and 75-85% into 8W loads. It has low supply current requirements of 8 mA in normal operation and 1 µA in shutdown mode, making it suitable for battery-powered applications. The TPA2000D2PWPR also includes integrated depop circuitry and four internal gain settings ranging from 8 to 23.5 dB, allowing for flexibility in audio applications. The BTL configuration eliminates the need for external coupling capacitors, further simplifying design and reducing component count.

Suppliers

Company
Product
Description
Supplier Links
TPA2000D2 2-W Stereo Class-D Audio Amplifier - TPA2000D2PWPR - Texas Instruments
Dallas, TX, United States
TPA2000D2 2-W Stereo Class-D Audio Amplifier
TPA2000D2PWPR
TPA2000D2 2-W Stereo Class-D Audio Amplifier TPA2000D2PWPR
2-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85

2-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-2467-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-2467-2-ND
Audio Amplifiers 296-2467-2-ND
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA2000D2PWPR - 033411-TPA2000D2PWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2000D2PWPR
033411-TPA2000D2PWPR
Linear - Linear - Amplifiers - Audio - TPA2000D2PWPR 033411-TPA2000D2PWPR
Manufacturer: Texas Instruments Win Source Part Number: 033411-TPA2000D2PWPR Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033411-TPA2000D2PWPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2W 5V HTSSOP Audio Amplifier
742-TPA2000D2PWPR
Dual 2W 5V HTSSOP Audio Amplifier 742-TPA2000D2PWPR
2W Class-D Audio Amp, Dual 5V, 2-Ch, HTSSOP EP Product overview: TPA2000D2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2W, 5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2W, 5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D2PWPR can be used for catalog matching and distributor lookup.

2W Class-D Audio Amp, Dual 5V, 2-Ch, HTSSOP EP Product overview: TPA2000D2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2W, 5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2W, 5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D2PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - TPA2000D2PWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2000D2PWPR
Linear - Amplifiers - Audio TPA2000D2PWPR
IC AMP CLASS D STER 2W 24HTSSOP

IC AMP CLASS D STER 2W 24HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA2000D2PWPR
Audio Amplifiers TPA2000D2PWPR
Audio Amplifiers Stereo Filter-Free Class-D

Audio Amplifiers Stereo Filter-Free Class-D

Buy Now Datasheet
Audio Amplifiers - TPA2000D2PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2000D2PWPR
Audio Amplifiers TPA2000D2PWPR
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2000D2PWPR
Integrated Circuits (ICs) - Linear - Amplifiers TPA2000D2PWPR
IC AMP CLASS D STER 2W 24HTSSOP

IC AMP CLASS D STER 2W 24HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number TPA2000D2PWPR 296-2467-2-ND 033411-TPA2000D2PWPR 742-TPA2000D2PWPR TPA2000D2PWPR TPA2000D2PWPR TPA2000D2PWPR TPA2000D2PWPR
Product Name TPA2000D2 2-W Stereo Class-D Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA2000D2PWPR Dual 2W 5V HTSSOP Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Features Thermal Shutdown Protection
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Output Power 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data