General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1-Channel, 1-MHz, low power op amp for cost-sensitive systems 5-SOT-23 -40 to 125 Product overview: TLV6001RIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV6001RIDBVT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1100172-TLV6001RIDBV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 750 µV
Current - Supply: 75µA
Current - Output / Channel: 15 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-45097-6,TEXTISTL
Base Product Number: TLV6001
Product Status: Not For New Designs
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 1-MHz, Low-Power Operational Amplifier for Cost-Sensitive Systems 5-SOT-23 -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-45097-1-ND | 687-TLV6001RIDBVT | 1100172-TLV6001RIDBVT | TLV6001RIDBVT | TLV6001RIDBVT | TLV6001RIDBVT | TLV6001RIDBVT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0750 milliamps | 0.0750 milliamps | 0.0750 milliamps | 0.0750 milliamps | |||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 |