Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 32-HTSSOP
2W Class-D Audio Amp, Stereo Headphone, 5V, HTSSOP Product overview: TPA2000D4DAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, 5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D4DAPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055348-TPA2000D4DAPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm; 90mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 32-HTSSOP
IC AMP CLASS D STER 2W 32HTSSOP
IC AMP CLASS D STER 2W 32HTSSOP
Audio Amplifiers Stereo Filter-Free Class-D
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA2000D4DAPR-ND | 742-TPA2000D4DAPR | 055348-TPA2000D4DAPR | TPA2000D4DAPR | TPA2000D4DAPR | TPA2000D4DAPR | TPA2000D4DAPR |
| Product Name | Audio Amplifiers | 2W 5V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2000D4DAPR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 3.7 to 5.5 volts | 5 volts | 3.7 to 5.5 volts | 3.7 to 5.5 volts | 5.5 to 3.7 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |