The TPA2026D2 is a stereo, filter-free Class-D audio amplifier with integrated automatic gain control (AGC) and dynamic range compression (DRC), designed for portable applications such as cellular handsets and PDAs. It is available in a 2.2 mm × 2.2 mm DSBGA package and delivers 3.2 W per channel into a 4 Ω load at 5 V or 750 mW per channel into an 8 Ω load at 3.6 V, with a power supply range of 2.5 V to 5.5 V. The device includes I2C-controlled volume, selectable gain from 0 dB to 30 dB in 1 dB steps, programmable AGC and DRC parameters, and low shutdown current of 0.2 μA. It features thermal and short-circuit protection and operates from -40 °C to 85 °C. The TPA2026D2YZHR variant is housed in the YZHY packaging and complies with RoHS standards.
3.2-W/Ch Stereo SmartGainTM Class-D Audio Amplifier with Dynamic Range 16-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033436-TPA2026D2YZHR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3.2W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX98306ETD+T; TPA2016D2YZHT; TPA2026D2YZHR; TPA2001D2PWPG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
3.2-W/Ch Stereo SmartGainTM Class-D Audio Amplifier with Dynamic Range 16-DSBGA -40 to 85 Product overview: TPA2026D2YZHR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2026D2YZHR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 3.2W 16DSBGA
IC AMP CLASS D STER 3.2W 16DSBGA
IC AMP CLASS D STER 3.2W 16DSBGA
Audio Amplifiers 3.2W/Ch Stereo Smart Gain Class-D Aud Amp
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2026D2YZHR | 033436-TPA2026D2YZHR | 296-27372-1-ND | 742-TPA2026D2YZHR | TPA2026D2YZHR | TPA2026D2YZHR | TPA2026D2YZHR | TPA2026D2YZHR | TPA2026D2YZHR |
| Product Name | TPA2026D2 3.2-W/Ch Stereo SmartGainTM Class-D Audio Amplifier with Dynamic Range | Linear - Linear - Amplifiers - Audio - TPA2026D2YZHR | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3.6 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 3.2 watts | 3.2 watts | 3.2 watts | 3.2 watts | 3.2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA | 16-DSBGA (2x2) | 16-UFBGA, DSBGA | Tape and Reel | Surface Mount | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA |