Quad 500-nA RRIO nanopower operational amplifier for cost-optimized systems 14-SOIC -40 to 125 Product overview: TLV8544DT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV8544DT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 500-nA RRIO nanopower operational amplifier for cost-optimized systems 14-SOIC -40 to 125
OP-AMP, QUAD, 8KHZ, 0.0035V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:8kHz; Slew Rate:3.5V/ms; Supply Voltage Range:1.7V to 3.6V, ± 850mV to ± 1.8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-TLV8544DT | 296-49508-2-ND | TLV8544DT | TLV8544DT | TLV8544DT | TLV8544DT | 74AH5204 |
| Product Name | Quad SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Op-Amp, Quad, 8Khz, 0.0035V/us, Soic-14; No. Of Amplifiers Texas Instruments |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 5.00E-4 milliamps | 5.00E-4 milliamps | 5.00E-4 milliamps | ||||
| Slew Rate | 0.0045 V/µs | 0.0045 V/µs | 4.50E-9 V/µs | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |