3-W Stereo Class-D Audio Amplifier with Volume Control (TPA2008) 24-HTSSOP -40 to 85
3W Stereo Class-D Audio Amp, 5.5V, 2-Ch, HTSSOP Product overview: TPA2008D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2008D2PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033422-TPA2008D2PWP
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Volume Control Circuit, 2 Channel(s), CMOS, PDSO24
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Audio Amplifiers Stereo Hi-Pwr 5-V Filter-Free Class-D
IC AMP CLASS D STER 3W 24HTSSOP
IC AMP CLASS D STER 3W 24HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2008D2PWP | 742-TPA2008D2PWP | 033422-TPA2008D2PWP | TPA2008D2PWP | 296-15339-5-ND | TPA2008D2PWP | TPA2008D2PWP | TPA2008D2PWP | TPA2008D2PWP |
| Product Name | TPA2008D2 3-W Stereo Class-D Audio Amplifier with Volume Control (TPA2008) | 3W 5.5V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2008D2PWP | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTSSOP | Rail/Tube | SSOP; SOP; TSSOP; 24-HTSSOP | SSOP; SOP; TSSOP; HTSSOP24 | "24-PowerTSSOP (0.173"", 4.40mm Width)" | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) |