CMOS Amplifier 1 Circuit Rail-to-Rail 16-WQFN (3x3)
CMOS Amplifier 1 Circuit Rail-to-Rail 16-WQFN (3x3)
CMOS Amplifier 1 Circuit Rail-to-Rail 16-WQFN (3x3)
Quad 5-MHz, 15-V/µs high slew-rate, RRIO op amp 16-WQFN -40 to 125 Product overview: TLV9054SIRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9054SIRTER can be used for catalog matching and distributor lookup.
Win Source Part Number: 1220054-TLV9054SIRTE
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 15V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 330 µV
Current - Supply: 330µA
Current - Output / Channel: 50 mA
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53560-6,296-5356
Base Product Number: TLV9054
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 1 Circuit Rail-to-Rail 16-WQFN (3x3)
IC CMOS 4 CIRCUIT 16WQFN
Operational Amplifiers - Op Amps Quad 5-MHz, 15-V/µs high slew-rate, RRIO op amp 16-WQFN -40 to 125
IC CMOS 1 CIRCUIT 16WQFN
IC CMOS 1 CIRCUIT 16WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-53560-1-ND | 687-TLV9054SIRTER | 1220054-TLV9054SIRTER | TLV9054SIRTER | TLV9054SIRTER | TLV9054SIRTER | TLV9054SIRTER | TLV9054SIRTER |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | ||||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | 15 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | -40degC ~ 125degC | Surface Mount |