2W Class-D Audio Amplifier With Adaptive Boost and Battery Tracking SpeakerGuard AGC 16-DSBGA -40 to 85
2W, 1 Channel(s), 1 Func, PBGA16
Manufacturer: Texas Instruments
Win Source Part Number: 1111018-TPA2015D1YZH
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.2 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
Audio Amplifiers 2W Class-D Audio Amp
IC AMP CLASS D MONO 2W 16DSBGA
IC AMP CLASS D MONO 2W 16DSBGA
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2015D1YZHT | TPA2015D1YZHT | 1111018-TPA2015D1YZHT | 296-TPA2015D1YZHTCT-ND | TPA2015D1YZHT | TPA2015D1YZHT | TPA2015D1YZHT | TPA2015D1YZHT |
| Product Name | TPA2015D1 2W Class-D Audio Amplifier With Adaptive Boost and Battery Tracking SpeakerGuard AGC | Linear - Linear - Amplifiers - Audio - TPA2015D1YZHT | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.3 to 5.2 volts | 2.5 to 5.2 volts | 2.5 to 5.2 volts | 5.2 to 2.5 volts | 2.5 to 5.2 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA | DSBGA16 | 16-DSBGA (2x2) | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA |