The TLV4113 is a dual-channel, high-output drive operational amplifier with shutdown, designed for single-supply operation. It is available in a 14-pin PDIP package measuring 506 mm in length, 13.97 mm in width, and 11.23 mm in thickness. The device delivers output currents exceeding 300 mA at 5 V, features rail-to-rail output, a unity-gain bandwidth of 2.7 MHz, a slew rate of 1.5 V/µs, and operates with a supply voltage range of 2.5 V to 6 V. It supports industrial temperature operation from −40°C to 125°C. Continuous output current is thermally limited to 350 mA per channel at junction temperatures up to 105°C, with a peak output current of 500 mA under the same conditions. The maximum junction temperature is 150°C, and total power dissipation is rated up to 1600 mW at 25°C ambient temperature. Shutdown functionality is provided for each channel.
Dual, High Output Drive Operational Amplifier with Shutdown 14-PDIP -40 to 125
Operational Amplifier, 2 Func, 3500uV Offset-Max, CMOS, PDIP14
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 2 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Dual High Output Drive
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4113IN | TLV4113IN | 296-15720-5-ND | TLV4113IN | TLV4113IN | TLV4113IN |
| Product Name | TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 volts | ||||
| VOS | 3.5 millivolts | 0.1750 millivolts | ||||
| Quiescent Current (IQ) | 1000 microamps | |||||
| CMRR | 63 dB |