Texas Instruments High-Performance Analog HTSSOP Audio Amplifier TPA032D03DCA

Description
Mono Medium Power Class-D Audio Amplifier with Stereo Headphone Driver 48-HTSSOP -40 to 125 Product overview: TPA032D03DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D03DCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mono Medium Power Class-D Audio Amplifier with Stereo Headphone Driver 48-HTSSOP -40 to 125 Product overview: TPA032D03DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D03DCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTSSOP Audio Amplifier - 742-TPA032D03DCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HTSSOP Audio Amplifier
742-TPA032D03DCA
HTSSOP Audio Amplifier 742-TPA032D03DCA
Mono Medium Power Class-D Audio Amplifier with Stereo Headphone Driver 48-HTSSOP -40 to 125 Product overview: TPA032D03DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D03DCA can be used for catalog matching and distributor lookup.

Mono Medium Power Class-D Audio Amplifier with Stereo Headphone Driver 48-HTSSOP -40 to 125 Product overview: TPA032D03DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA032D03DCA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TPA032D03DCA - 1271770-TPA032D03DCA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA032D03DCA
1271770-TPA032D03DCA
Linear - Linear - Amplifiers - Audio - TPA032D03DCA 1271770-TPA032D03DCA
Manufacturer: Texas Instruments Win Source Part Number: 1271770-TPA032D03DCA Packaging: Tube Type: Class D Operating Temperature Range: -40°C ~ 125°C (TA) Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Mounting: SMD Output Type: 1-Channel (Mono) with Stereo Headphones Operating Supply Voltage: 8 V ~ 14 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 10W x 1 @ 4 Ohm; 50mW x 2 @ 32 Ohm Family Name: TPA032D03 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-HTSSOP Alternative Parts (Cross-Reference): TPA032D03DCAR; TPA3111D1PWP; TPA3111D1PWPR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1271770-TPA032D03DCA
Packaging: Tube
Type: Class D
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Depop, Differential Inputs, Mute, Shutdown, Thermal Protection
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) with Stereo Headphones
Operating Supply Voltage: 8 V ~ 14 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 10W x 1 @ 4 Ohm; 50mW x 2 @ 32 Ohm
Family Name: TPA032D03
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTSSOP
Alternative Parts (Cross-Reference): TPA032D03DCAR; TPA3111D1PWP; TPA3111D1PWPR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA032D03DCA
Integrated Circuits (ICs) - Linear - Amplifiers TPA032D03DCA
IC AMP CLASS D MONO 10W 48HTSSOP

IC AMP CLASS D MONO 10W 48HTSSOP

Supplier's Site
Audio Amplifiers - TPA032D03DCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA032D03DCA
Audio Amplifiers TPA032D03DCA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 48-HTSSOP

Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 48-HTSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-TPA032D03DCA 1271770-TPA032D03DCA TPA032D03DCA TPA032D03DCA
Product Name HTSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA032D03DCA Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Bandwidth 0.0200 MHz
Supply Voltage (VS) 12 volts 8 to 14 volts 14 to 8 volts 8 to 14 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data