2.2W Constant Output Power Class-D Audio Amplifier w/ Class-G Boost Converter 12-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 105286-TPA2080D1YZGR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.28W x 1 @ 4 Ohm
Family Name: TPA2080D1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.53x1.98)
Dimension: 12-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.2 V
Alternative Parts (Cross-Reference): MAX9700BEBC; MAX9700AEBC+T; MAX9700BEBC+T;
Introduction Date: January 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
2.2W, 1 Channel(s), 1 Func, PBGA12
IC AMP CLSS D MONO 2.28W 12DSBGA
Audio Amplifiers 2.2W Const Out Pwr Class-D Audio Amp
IC AMP CLSS D MONO 2.28W 12DSBGA
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2080D1YZGR | 105286-TPA2080D1YZGR | 296-36783-2-ND | TPA2080D1YZGR | TPA2080D1YZGR | TPA2080D1YZGR | TPA2080D1YZGR | TPA2080D1YZGR |
| Product Name | TPA2080D1 2.2W Constant Output Power Class-D Audio Amplifier w/ Class-G Boost Converter | Linear - Linear - Amplifiers - Audio - TPA2080D1YZGR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.2 volts | 2.5 to 5.2 volts | 2.5 to 5.2 volts | 5.2 to 2.5 volts | 2.5 to 5.2 volts | |||
| Output Power | 2.2 watts | 2.28 watts | 2.28 watts | 2.28 watts | 2.28 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA | 12-DSBGA (1.53x1.98) | 12-UFBGA, DSBGA | DSBGA12 | 12-UFBGA, DSBGA | 12-UFBGA, DSBGA |