2.2W Constant Output Power Class-D Audio Amplifier w/ Class-G Boost Converter 12-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
2.2W, 1 Channel(s), 1 Func, PBGA12
Manufacturer: Texas Instruments
Win Source Part Number: 797784-TPA2080D1YZGT
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 12-UFBGA, DSBGA
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.5 V ~ 5.2 V
Max Output Power x Channels @ Load: 2.28W x 1 @ 4 Ohm
Family Name: TPA2080D1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DSBGA
Alternative Parts (Cross-Reference): MAX9700CEBC+; MAX9705DETB; FAB3102UCX; MAX9746BEBC+;
Introduction Date: January 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC AMP CLSS D MONO 2.28W 12DSBGA
Audio Amplifiers 2.2W Const Out Pwr Class-D Audio Amp
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
IC AMP CLSS D MONO 2.28W 12DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2080D1YZGT | 296-TPA2080D1YZGTTR-ND | TPA2080D1YZGT | 797784-TPA2080D1YZGT | TPA2080D1YZGT | TPA2080D1YZGT | TPA2080D1YZGT | TPA2080D1YZGT |
| Product Name | TPA2080D1 2.2W Constant Output Power Class-D Audio Amplifier w/ Class-G Boost Converter | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2080D1YZGT | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.2 volts | 2.5 to 5.2 volts | 2.5 to 5.2 volts | 5.2 to 2.5 volts | 2.5 to 5.2 volts | |||
| Output Power | 2.2 watts | 2.28 watts | 2.28 watts | 2.28 watts | 2.28 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA | 12-UFBGA, DSBGA | DSBGA12 | 12-UFBGA, DSBGA | 12-UFBGA, DSBGA |